The DAC8568ICPW is a 16-bit, octal-channel, voltage-output digital-to-analog converter with a 2.5-V internal reference that has a typical temperature drift of 2 ppm/°C and initial accuracy of 0.004%. It features ultralow glitch energy of 0.1 nV-s, monotonic operation over the entire temperature range, and a 3-wire serial interface supporting clock rates up to 50 MHz. The device includes an on-chip rail-to-rail output buffer, power-on reset to zero scale or midscale, and power-down mode consuming less than 1 μW. It operates from a 2.7-V to 5.5-V supply and is packaged in a TSSOP-16 with nominal body dimensions of 5.00 mm × 4.40 mm. The operational temperature range is -40°C to +125°C.
16-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125
16-Bit 8-Ch Voltage Output DAC, SPI, 12LSB INL, 5us Settling Product overview: DAC8568ICPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8568ICPW can be used for catalog matching and distributor lookup.
Texas Instruments DAC8568ICPW DAC
Texas Instruments DAC8568ICPW DAC
Texas Instruments DAC8568ICPW DAC
16 Bit Digital to Analog Converter 8 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 137468-DAC8568ICPW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±4, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 16TSSOP
16 Bit Digital to Analog Converter 8 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8568ICPW | 701-DAC8568ICPW | 7093131P | 7093131 | 296-24446-5-ND | 137468-DAC8568ICPW | DAC8568ICPW | DAC8568ICPW |
| Product Name | DAC8568 16-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | 16-bit Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8568ICPW | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | Serial; SPI; Microwire; Serial (spi/qspi/microwire) | SPI | SPI; SPI, DSP | |||
| Package Type | TSSOP | TSSOP | SSOP; TSSOP; TSSOP | SSOP; Tssop | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 12 LSB |