The DAC081C085 is an 8-bit, single-channel voltage-output digital-to-analog converter with an external reference and I²C-compatible 2-wire interface supporting standard, fast, and high-speed modes up to 3.4 MHz. It operates from a 2.7-V to 5.5-V supply, provides rail-to-rail output swing, and has a maximum settling time of 4.5 μs. The device is housed in an 8-lead VSSOP package measuring 3.00 mm × 3.00 mm and operates over the extended industrial temperature range of −40°C to +125°C. It features low power consumption, with a typical shutdown power of 0.9 μW at 5 V, and includes a power-on reset that initializes the output to zero volts.
8Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1032367-DAC081C085CI
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: External
Settling Time: 4.5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04/-0.02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 1 8-VSSOP
8 Bit Digital to Analog Converter 1 8-VSSOP
8 Bit Digital to Analog Converter 1 8-VSSOP
8-Bit DAC, 1-Ch, I2C, 2.7-5.5V, 8-MSOP Product overview: DAC081C085CIMMX/NOPB
IC DAC 8BIT V-OUT 8VSSOP
8 Bit Digital to Analog Converter 1 8-VSSOP
8 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 8BIT V-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081C085CIMMX/NOPB | 1032367-DAC081C085CIMMX/NOPB | 296-43840-2-ND | 296-43840-1-ND | 296-43840-6-ND | 701-DAC081C085CIMMX/NOPB | DAC081C085CIMMX/NOPB | DAC081C085CIMMX/NOPB | DAC081C085CIMMX/NOPB | DAC081C085CIMMX/NOPB |
| Product Name | DAC081C085 8Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C085CIMMX/NOPB | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 5.5V MSOP Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.6000 LSB | 0.1400 LSB |