16-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO16
16-Bit Octal DAC, Voltage Output, SPI, 2.7-5.5V, 125C Product overview: DAC8568IBPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8568IBPWR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 8 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 120648-DAC8568IBPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±4, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5668ARUZ-3; DAC8568IBPW; DAC8568ICPWR; DAC8568IBPWR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 16TSSOP
16 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8568IBPWR | DAC8568IBPWR | 701-DAC8568IBPWR | DAC8568IBPWR-ND | 120648-DAC8568IBPWR | DAC8568IBPWR | DAC8568IBPWR | DAC8568IBPWR |
| Product Name | DAC8568 16-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | 16-bit 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8568IBPWR | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP16 | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 12 LSB | 4 LSB |