Texas Instruments DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565IBPWRG4

Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference - DAC8565IBPWRG4 - Texas Instruments
Dallas, TX, United States
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference
DAC8565IBPWRG4
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565IBPWRG4
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8565IBPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8565IBPWRG4-ND
Digital to Analog Converters (DAC) DAC8565IBPWRG4-ND
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8565IBPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8565IBPWRG4
Digital to Analog Converters (DAC) DAC8565IBPWRG4
16 Bit Digital to Analog Converter 4 16-TSSOP

16 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8565IBPWRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8565IBPWRG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8565IBPWRG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8565IBPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8565IBPWRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8565IBPWRG4
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8565IBPWRG4 DAC8565IBPWRG4-ND DAC8565IBPWRG4 DAC8565IBPWRG4 DAC8565IBPWRG4
Product Name DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 8 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1366658-AMC1106M05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers