Texas Instruments DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565IBPWG4

Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference - DAC8565IBPWG4 - Texas Instruments
Dallas, TX, United States
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference
DAC8565IBPWG4
DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference DAC8565IBPWG4
16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number DAC8565IBPWG4
Product Name DAC8565 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/C Internal Reference
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
Resolution 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1019644-AMC3306M25DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Digital to Analog Converters (DAC) - 296-DAC11001BPFBTTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type TQFP; 48-TQFP
Packing Method Tape Reel
View Details
4 suppliers
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers