16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 916777-DAC8564IDPW
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 4 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC8564
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DAC8564IDPWG4-NDR, -DAC8564IDPW-NDR, DAC8564IDPWG4-ND, -296-22923-5-NDR, -DAC8564IDPWG4, DAC8564IDPWG4, 296-22923-5, -296-22923-5-ND, 296-22923-5-NDR
16-Bit Quad SPI DAC, 200KS/s, 4 Ch, Vout, 16-TSSOP Product overview: DAC8564IDPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8564IDPW can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 16BIT QUAD-CH 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
16 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8564IDPW | 916777-DAC8564IDPW | 701-DAC8564IDPW | 296-22923-5-ND | 815-DAC8564IDPW | DAC8564IDPW | DAC8564IDPW | DAC8564IDPW |
| Product Name | DAC8564 16-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8564IDPW | 16-bit Quad TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC DAC 16BIT QUAD-CH 16-TSSOP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 8 LSB | 4 LSB |