Texas Instruments DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference DAC8560IADGKR

Description
16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
Request a Quote
Description
16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC8560IADGKR is a 16-bit digital-to-analog converter (DAC) designed for low-power applications. It features a voltage output with an internal 2.5-V reference that has a low temperature drift of 2 ppm/°C and an initial accuracy of 0.02%. The device operates within a power supply range of 2.7 V to 5.5 V and consumes only 510 OºA at 2.7 V, making it suitable for battery-operated devices. The DAC8560IADGKR offers a settling time of 10 Oºs to ±0.003% of full-scale range and includes a power-on reset function that initializes the output to zero. It supports a 3-wire serial interface compatible with SPI, QSPI, and DSP protocols, operating at clock rates up to 30 MHz. The device is housed in a compact 8-pin VSSOP package and is rated for operation in temperatures ranging from -40°C to +105°C. Its low glitch energy of 0.15 nV-s and monotonic output characteristics make it ideal for applications in process control, data acquisition systems, and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The DAC8560IADGKR is a 16-bit digital-to-analog converter (DAC) designed for low-power applications. It features a voltage output with an internal 2.5-V reference that has a low temperature drift of 2 ppm/°C and an initial accuracy of 0.02%. The device operates within a power supply range of 2.7 V to 5.5 V and consumes only 510 OºA at 2.7 V, making it suitable for battery-operated devices. The DAC8560IADGKR offers a settling time of 10 Oºs to ±0.003% of full-scale range and includes a power-on reset function that initializes the output to zero. It supports a 3-wire serial interface compatible with SPI, QSPI, and DSP protocols, operating at clock rates up to 30 MHz. The device is housed in a compact 8-pin VSSOP package and is rated for operation in temperatures ranging from -40°C to +105°C. Its low glitch energy of 0.15 nV-s and monotonic output characteristics make it ideal for applications in process control, data acquisition systems, and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference - DAC8560IADGKR - Texas Instruments
Dallas, TX, United States
DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference
DAC8560IADGKR
DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference DAC8560IADGKR
16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105

16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference 8-VSSOP -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKR - 013737-DAC8560IADGKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKR
013737-DAC8560IADGKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKR 013737-DAC8560IADGKR
Manufacturer: Texas Instruments Win Source Part Number: 013737-DAC8560IADGKR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.5 Family Name: DAC8560 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AD5660CRM-3; AD5660CRM-3REEL7; AD5660CRMZ-2REEL7; AD5660CRM-2; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013737-DAC8560IADGKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Family Name: DAC8560
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5660CRM-3; AD5660CRM-3REEL7; AD5660CRMZ-2REEL7; AD5660CRM-2;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49165-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49165-2-ND
Digital to Analog Converters (DAC) 296-49165-2-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49165-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49165-6-ND
Digital to Analog Converters (DAC) 296-49165-6-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49165-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49165-1-ND
Digital to Analog Converters (DAC) 296-49165-1-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC8560IADGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC8560IADGKR
16-bit Digital-to-Analog Converter IC 701-DAC8560IADGKR
16-Bit 1CH SPI DAC, 200KS/s, VSSOP, Voltage Output Product overview: DAC8560IADGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8560IADGKR can be used for catalog matching and distributor lookup.

16-Bit 1CH SPI DAC, 200KS/s, VSSOP, Voltage Output Product overview: DAC8560IADGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8560IADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8560IADGKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8560IADGKR
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site
IC DAC 16BIT SER 8VSSOP - 815-DAC8560IADGKR - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT SER 8VSSOP
815-DAC8560IADGKR
IC DAC 16BIT SER 8VSSOP 815-DAC8560IADGKR
IC DAC 16BIT SER 8VSSOP

IC DAC 16BIT SER 8VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8560IADGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8560IADGKR
Digital to Analog Converters (DAC) DAC8560IADGKR
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8560IADGKR
Data Acquisition - Digital to Analog Converters (DAC) DAC8560IADGKR
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8560IADGKR 013737-DAC8560IADGKR 296-49165-2-ND 296-49165-6-ND 296-49165-1-ND 701-DAC8560IADGKR DAC8560IADGKR 815-DAC8560IADGKR DAC8560IADGKR DAC8560IADGKR
Product Name DAC8560 16-Bit, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/? Internal Reference Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IADGKR Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) IC DAC 16BIT SER 8VSSOP Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits 16 bits
INL 8 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2813AP - 1032877-DAC2813AP - Win Source Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Bulk; Bulk
Pins 28
View Details
Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers