Texas Instruments DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter DAC8551IADGKRG4

Description
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter - DAC8551IADGKRG4 - Texas Instruments
Dallas, TX, United States
DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter
DAC8551IADGKRG4
DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter DAC8551IADGKRG4
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105

16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
16-bit MSOP Digital-to-Analog Converter IC
768-DAC8551IADGKRG4
16-bit MSOP Digital-to-Analog Converter IC 768-DAC8551IADGKRG4
16-Bit 200kS/s SPI DAC, 1-Ch, Unipolar Voltage Output, MSOP Product overview: DAC8551IADGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8551IADGKRG4 can be used for catalog matching and distributor lookup.

16-Bit 200kS/s SPI DAC, 1-Ch, Unipolar Voltage Output, MSOP Product overview: DAC8551IADGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8551IADGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IADGKRG4 - 013734-DAC8551IADGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IADGKRG4
013734-DAC8551IADGKRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IADGKRG4 013734-DAC8551IADGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 013734-DAC8551IADGKR G4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013734-DAC8551IADGKRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8551IADGKRG4 768-DAC8551IADGKRG4 013734-DAC8551IADGKRG4
Product Name DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 16-bit MSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IADGKRG4
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type VSSOP MSOP SOP; SSOP; 8-VSSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKDT - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC38RF83GIAAVR - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 992036-AMC1303M0510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers