16-Bit, Ultralow Glitch Voltage Output DAC 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013729-DAC8550IBDGKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 8-VSSOP
16-Bit DAC, 200kS/s, SPI, Voltage Output, MSOP Product overview: DAC8550IBDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8550IBDGKRG4 can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8550IBDGKRG4 | 013729-DAC8550IBDGKRG4 | DAC8550IBDGKRG4-ND | 701-DAC8550IBDGKRG4 | DAC8550IBDGKRG4 | DAC8550IBDGKRG4 | DAC8550IBDGKRG4 |
| Product Name | DAC8550 16-Bit, Ultralow Glitch Voltage Output DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8550IBDGKRG4 | Digital to Analog Converters (DAC) | 16-bit MSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8 LSB | 3 LSB |