The DAC8532 is a dual channel, 16-bit, low power digital-to-analog converter with rail-to-rail output and a 3-wire serial interface, designed for portable and battery-operated applications. It operates from a 2.7 V to 5.5 V supply, consumes 500 µA at 5 V, and settles to ±0.003% FSR in 10 µs. The device features a power-on reset to zero-scale, 200 nA power-down current, and a VSSOP-8 package measuring 3.00 mm × 3.00 mm. The specified operating temperature range is -40°C to 105°C.
16-Bit, Dual Channel, Low Power D-to-A Converter W/ Serial I/F and Rail-to-Rail Voltage Output 8-VSSOP -40 to 105
16 Bit Digital to Analog Converter 2 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 2 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8532IDGKRG4 | DAC8532IDGKRG4-ND | DAC8532IDGKRG4 | DAC8532IDGKRG4 | DAC8532IDGKRG4 |
| Product Name | DAC8532 16-Bit, Dual Channel, Low Power D-to-A Converter W/ Serial I/F and Rail-to-Rail Voltage Output | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 65 LSB | 0.0 LSB |