Dual 16 bit 625MSPS Communications DAC 48-VQFN -40 to 85
16 Bit Digital to Analog Converter 2 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 115267-DAC3282IRGZR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
2-CH 16-bit DAC, 625Msps, Parallel/LVDS, Current Out, VQFN EP Product overview: DAC3282IRGZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3282IRGZR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 48-VQFN (7x7)
IC DAC 16BIT A-OUT 48VQFN
IC DAC 16BIT A-OUT 48VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3282IRGZR | DAC3282IRGZR-ND | 115267-DAC3282IRGZR | 701-DAC3282IRGZR | DAC3282IRGZR | DAC3282IRGZR | DAC3282IRGZR |
| Product Name | DAC3282 Dual 16 bit 625MSPS Communications DAC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3282IRGZR | 16-bit VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; LVDS - Parallel | Parallel|LVDS | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | VQFN EP | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 950 milliwatts |