16-Bit, Dual Channel, Low Power D-to-A Converter W/ Serial I/F and Rail-to-Rail Voltage Output 8-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166682-DAC8532IDGK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 2 8-VSSOP
2channel 16bit D-A converter,DAC8532IDG
2channel 16bit D-A converter,DAC8532IDG
2-Ch 16-bit DAC, SPI, 93KS/s, VSSOP Product overview: DAC8532IDGK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8532IDGK can be used for catalog matching and distributor lookup.
IC D/A CONV 2CH LP 16BIT 8VSSOP
16 Bit Digital to Analog Converter 2 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8532IDGK | 1166682-DAC8532IDGK | DAC8532IDGK-ND | 4616306 | 4616306P | 701-DAC8532IDGK | 815-DAC8532IDGK | DAC8532IDGK | DAC8532IDGK | DAC8532IDGK |
| Product Name | DAC8532 16-Bit, Dual Channel, Low Power D-to-A Converter W/ Serial I/F and Rail-to-Rail Voltage Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8532IDGK | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | 16-bit Digital-to-Analog Converter IC | IC D/A CONV 2CH LP 16BIT 8VSSOP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | Serial; SPI; Microwire; Serial (spi/qspi/microwire) | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||||
| Package Type | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Msop | MSOP | VSSOP | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 65 LSB | 0.0 LSB |