Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR AMC1306M25DWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807284-AMC1306M25DWV R Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807284-AMC1306M25DWV R Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR - 807284-AMC1306M25DWVR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR
807284-AMC1306M25DWVR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR 807284-AMC1306M25DWVR
Manufacturer: Texas Instruments Win Source Part Number: 807284-AMC1306M25DWV R Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 807284-AMC1306M25DWVR
Packaging: Reel
Type: Isolated Module
Mounting Style: SMD
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306M25DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1306M25DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1306M25DWVR
IC ISOLATED MOD 16BIT 78K 8SOIC

IC ISOLATED MOD 16BIT 78K 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 807284-AMC1306M25DWVR AMC1306M25DWVR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306M25DWVR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; CMOS, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details