Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 40-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 868208-DAC8234SRHAT
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Digital to Analog Converter 4 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8234
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25116-2, 296-25116-1, -DAC8234SRHAT-NDR, 296-25116-6, -296-25116-1-ND
14 Bit Digital to Analog Converter 4 40-VQFN (6x6)
14-Bit 4-Ch DAC, SPI, +/-16.5V Out, 0.5LSB INL, VQFN Product overview: DAC8234SRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8234SRHAT can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 4 40-VQFN (6x6)
IC DAC 14BIT V-OUT 40VQFN
IC DAC 14BIT V-OUT 40VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8234SRHAT | 868208-DAC8234SRHAT | 296-25116-2-ND | 701-DAC8234SRHAT | DAC8234SRHAT | DAC8234SRHAT | DAC8234SRHAT |
| Product Name | DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SRHAT | Digital to Analog Converters (DAC) | -16.5V VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | TQFP,VQFN | 40-VQFN (6x6) | 40-VFQFN Exposed Pad | VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB | 0.5000 LSB |