Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 48-TQFP -40 to 105
14 Bit Digital to Analog Converter 4 48-TQFP (7x7)
Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter 48-TQFP -40 to 105 Product overview: DAC8234SPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, -16.5 V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, -16.5 V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8234SPFB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166651-DAC8234SPFB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 4 48-TQFP (7x7)
IC DAC 14BIT V-OUT 48TQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8234SPFB | 296-25115-ND | 701-DAC8234SPFB | 1166651-DAC8234SPFB | DAC8234SPFB | DAC8234SPFB |
| Product Name | DAC8234 Quad 14-Bit High Accuracy +/-16.5 V Output Serial Input Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Quad -16.5 V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8234SPFB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | |||
| Package Type | TQFP,VQFN | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB |