Texas Instruments DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters DAC3151IRGCR

Description
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCR - Texas Instruments
Dallas, TX, United States
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters
DAC3151IRGCR
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters DAC3151IRGCR
Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85

Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
701-DAC3151IRGCR
VQFN Digital-to-Analog Converter IC 701-DAC3151IRGCR
10-bit, 500-MSPS Digital-to-Analog Converter (DAC) 64-VQFN -40 to 85 Product overview: DAC3151IRGCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3151IRGCR can be used for catalog matching and distributor lookup.

10-bit, 500-MSPS Digital-to-Analog Converter (DAC) 64-VQFN -40 to 85 Product overview: DAC3151IRGCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3151IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCR
916718-DAC3151IRGCR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCR 916718-DAC3151IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 916718-DAC3151IRGCR Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Digital to Analog Converter 1 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC3151 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916718-DAC3151IRGCR
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Digital to Analog Converter 1 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC3151
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC3151IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC3151IRGCR-ND
Digital to Analog Converters (DAC) DAC3151IRGCR-ND
10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3151IRGCR
Data Acquisition - Digital to Analog Converters (DAC) DAC3151IRGCR
IC DAC 10BIT A-OUT 64VQFN

IC DAC 10BIT A-OUT 64VQFN

Supplier's Site Datasheet
DAC Single Current Steering 10-Bit 64-Pin VQFN T/R - 815-DAC3151IRGCR - Utmel Electronic Limited
Hong Kong, China
DAC Single Current Steering 10-Bit 64-Pin VQFN T/R
815-DAC3151IRGCR
DAC Single Current Steering 10-Bit 64-Pin VQFN T/R 815-DAC3151IRGCR
DAC Single Current Steering 10-Bit 64-Pin VQFN T/R

DAC Single Current Steering 10-Bit 64-Pin VQFN T/R

Supplier's Site
Digital to Analog Converters (DAC) - DAC3151IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3151IRGCR
Digital to Analog Converters (DAC) DAC3151IRGCR
10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

10 Bit Digital to Analog Converter 1 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3151IRGCR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3151IRGCR
IC DAC 10BIT A-OUT 64VQFN

IC DAC 10BIT A-OUT 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3151IRGCR 701-DAC3151IRGCR 916718-DAC3151IRGCR DAC3151IRGCR-ND DAC3151IRGCR 815-DAC3151IRGCR DAC3151IRGCR DAC3151IRGCR
Product Name DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3151IRGCR Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) DAC Single Current Steering 10-Bit 64-Pin VQFN T/R Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel DDR, LVDS, Parallel Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type VQFN VQFN 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 1.25 bits 10 bits
Dissipation 375 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Digital-to-Analog Converter IC - 701-DAC1221E G4 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube/Rail
Packing Method Tube/Rail
View Details
2 suppliers
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304L25QDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details