The DAC8165 is a 14-bit, quad-channel digital-to-analog converter (DAC) designed for low-power applications. It features an ultra-low glitch voltage output and includes a 2.5V internal reference with a temperature drift of 2ppm/°C. The device offers a full-scale output voltage range of 2.5V and has a relative accuracy of 1LSB. It operates with a wide power supply range from 2.7V to 5.5V and consumes only 1mA at 5V, making it suitable for battery-operated devices. The DAC8165 supports a versatile 3-wire serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, and Microwire,Ñ¢, allowing for clock rates up to 50MHz. It includes features such as power-on reset to zero-scale or mid-scale, asynchronous clear, and a power-down mode that reduces current consumption to 1.3OºA. The device is rated for operation over a temperature range of -40°C to +105°C and is packaged in a TSSOP-16 format, making it a compact solution for various applications including portable instrumentation, process control, and data acquisition systems.
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 080346-DAC8165IDPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1, ±1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
14-Bit Quad DAC, Voltage Output, SPI, 2.5V Internal Ref, TSSOP Product overview: DAC8165IDPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 2.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8165IDPWR can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 14BIT QUAD-CH 16-TSSOP
IC DAC 14BIT V-OUT 16TSSOP
14 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 14BIT V-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8165IDPWR | 080346-DAC8165IDPWR | 701-DAC8165IDPWR | DAC8165IDPWR-ND | 815-DAC8165IDPWR | DAC8165IDPWR | DAC8165IDPWR | DAC8165IDPWR |
| Product Name | DAC8165 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8165IDPWR | Quad 2.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC DAC 14BIT QUAD-CH 16-TSSOP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI, Serial | SPI | Serial; SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| INL | 2 LSB | 1 LSB |