The DAC8165 is a four-channel, 14-bit, voltage-output digital-to-analog converter with a 2.5V, 2ppm/°C internal reference, designed for low-power, high-precision applications. It operates from a single supply of 2.7V to 5.5V and consumes 1mA at 5V. The device features a 3-wire serial interface compatible with SPI, QSPI, and Microwire protocols, operating up to 50MHz. Output settling time is 10μs to ±0.006% of full-scale range, with a rail-to-rail output buffer and glitch energy of 0.15nV-s. It is monotonic over the full temperature range and supports power-down mode reducing current to 1.3μA at 5V. The DAC8165 is housed in a TSSOP-16 package and operates from -40°C to +105°C.
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
14 Bit Digital to Analog Converter 4 16-TSSOP
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO16
IC DAC 14BIT V-OUT 16TSSOP
14 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 14BIT V-OUT 16TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8165IAPWR | DAC8165IAPWR-ND | DAC8165IAPWR | DAC8165IAPWR | DAC8165IAPWR | DAC8165IAPWR |
| Product Name | DAC8165 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| INL | 2 LSB | 1 LSB |