Texas Instruments DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8164ICPW

Description
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference - DAC8164ICPW - Texas Instruments
Dallas, TX, United States
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference
DAC8164ICPW
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8164ICPW
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105

14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet
 - DAC8164ICPW - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16

D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-23144-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23144-5-ND
Digital to Analog Converters (DAC) 296-23144-5-ND
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8164ICPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8164ICPW
Digital to Analog Converters (DAC) DAC8164ICPW
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164ICPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8164ICPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8164ICPW
IC DAC 14BIT V-OUT 16TSSOP

IC DAC 14BIT V-OUT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8164ICPW DAC8164ICPW 296-23144-5-ND DAC8164ICPW DAC8164ICPW
Product Name DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI
Package Type TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CIMT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7832IPAPR - 1144282-AMC7832IPAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
6 suppliers