Texas Instruments DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8164IBPWR

Description
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference - DAC8164IBPWR - Texas Instruments
Dallas, TX, United States
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference
DAC8164IBPWR
DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8164IBPWR
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105

14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8164IBPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8164IBPWR-ND
Digital to Analog Converters (DAC) DAC8164IBPWR-ND
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8164IBPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8164IBPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8164IBPWR
IC DAC 14BIT V-OUT 16TSSOP

IC DAC 14BIT V-OUT 16TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8164IBPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8164IBPWR
Data Acquisition - Digital to Analog Converters (DAC) DAC8164IBPWR
IC DAC 14BIT V-OUT 16TSSOP

IC DAC 14BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8164IBPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8164IBPWR
Digital to Analog Converters (DAC) DAC8164IBPWR
14 Bit Digital to Analog Converter 4 16-TSSOP

14 Bit Digital to Analog Converter 4 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8164IBPWR DAC8164IBPWR-ND DAC8164IBPWR DAC8164IBPWR DAC8164IBPWR
Product Name DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 2 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution - ADS1204IRHBR - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1351813-5962-0720402VXC - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel
Settling Time 0.0120 µs
View Details