10-Bit Micro Power Dig-to-Analog Converter 6-WSON -40 to 125
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO6
10-Bit Micro Power Dig-to-Analog Converter 6-WSON -40 to 125 Product overview: DAC101C081QISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101C081QISD/N
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
Win Source Part Number: 973493-DAC101C081QIS
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: I2C
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.6/-0.4, +0.12/-0.04
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2.2x2.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC101C081QISD/N
Base Product Number: DAC101C081
IC DAC 10BIT V-OUT 6WSON
10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
IC DAC 10BIT V-OUT 6WSON
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C081QISD/NOPB | DAC101C081QISD/NOPB | 701-DAC101C081QISD/NOPB | 296-DAC101C081QISD/NOPBDKR-ND | 296-DAC101C081QISD/NOPBCT-ND | 296-DAC101C081QISD/NOPBTR-ND | 973493-DAC101C081QISD/NOPB | DAC101C081QISD/NOPB | DAC101C081QISD/NOPB | DAC101C081QISD/NOPB |
| Product Name | DAC101C081Q 10-Bit Micro Power Dig-to-Analog Converter | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | Serial | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | WSON | WSON6 | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | |||
| Screening Level | Automotive | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 2 LSB | 1.5 LSB | -1.5 LSB |