12-bit Digital-to-Analog Converter w/Parallel Interface 28-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1166625-DAC811KP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 12
Settling Time: 4μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.125, ±0.25
Family Name: DAC811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): AD7845ACHIPS; AD370JD; AD370JN;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, PDIP28
12 Bit Digital to Analog Converter 1 28-PDIP
12-Bit DAC, 250KS/s, Parallel, PDIP, Dual 15V Product overview: DAC811KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811KP can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 28-PDIP
12 Bit Digital to Analog Converter 1 28-PDIP
DAC 1-CH R-2R 12-bit 28-Pin PDIP Tube
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC811KP | 1166625-DAC811KP | DAC811KP | 296-33263-5-ND | 701-DAC811KP | DAC811KP | 815-DAC811KP |
| Product Name | DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811KP | Digital to Analog Converters (DAC) | Dual 15V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | DAC 1-CH R-2R 12-bit 28-Pin PDIP Tube | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |
| Package Type | SOIC | DIP | DIP; DIP28 | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600, 15.24mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | ||
| INL | 0.2500 LSB |