Texas Instruments DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface DAC811JUG4

Description
12-bit Digital-to-Analog Converter w/Parallel Interface 28-SOIC 0 to 70
Request a Quote Datasheet
Description
12-bit Digital-to-Analog Converter w/Parallel Interface 28-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface - DAC811JUG4 - Texas Instruments
Dallas, TX, United States
DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface
DAC811JUG4
DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface DAC811JUG4
12-bit Digital-to-Analog Converter w/Parallel Interface 28-SOIC 0 to 70

12-bit Digital-to-Analog Converter w/Parallel Interface 28-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 15V SOIC Digital-to-Analog Converter IC
701-DAC811JUG4
Dual 15V SOIC Digital-to-Analog Converter IC 701-DAC811JUG4
12-Bit DAC, 250kS/s, Parallel, SOIC, Dual 15V Product overview: DAC811JUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811JUG4 can be used for catalog matching and distributor lookup.

12-Bit DAC, 250kS/s, Parallel, SOIC, Dual 15V Product overview: DAC811JUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811JUG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC811JUG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC811JUG4-ND
Digital to Analog Converters (DAC) DAC811JUG4-ND
12 Bit Digital to Analog Converter 1 28-SOIC

12 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811JUG4
143313-DAC811JUG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811JUG4 143313-DAC811JUG4
Manufacturer: Texas Instruments Win Source Part Number: 143313-DAC811JUG4 Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: Internal Settling Time: 4μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Analog Supply Voltage: ±11.4 V to 16.5 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143313-DAC811JUG4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: Internal
Settling Time: 4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC811JUG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC811JUG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC811JUG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC811JUG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC811JUG4
Digital to Analog Converters (DAC) DAC811JUG4
12 Bit Digital to Analog Converter 1 28-SOIC

12 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
IC DAC 12BIT PAR 28-SOIC - 815-DAC811JUG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 12BIT PAR 28-SOIC
815-DAC811JUG4
IC DAC 12BIT PAR 28-SOIC 815-DAC811JUG4
IC DAC 12BIT PAR 28-SOIC

IC DAC 12BIT PAR 28-SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC811JUG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC811JUG4
Data Acquisition - Digital to Analog Converters (DAC) DAC811JUG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC811JUG4 701-DAC811JUG4 DAC811JUG4-ND 143313-DAC811JUG4 DAC811JUG4 DAC811JUG4 815-DAC811JUG4 DAC811JUG4
Product Name DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface Dual 15V SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811JUG4 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) IC DAC 12BIT PAR 28-SOIC Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295, 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 1.5 bits
INL 0.2500 LSB 0.2500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306M25DWV - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC0808 8-Bit D/A Converter - DAC0808LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers