10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
DAC 4-CH Resistor-String 10-bit 10-Pin LLP EP T/R Product overview: DAC104S085CISDX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 772410-DAC104S085CIS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 10-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 6μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.7, +0.08
Family Name: DAC104S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Alternative Parts (Cross-Reference): WM5620IN; WM5620ID; AD5694RARUZ; WM5620LIN;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
10 Bit Digital to Analog Converter 4 10-WSON (3x3)
IC DAC 10BIT V-OUT 10WSON
10 Bit Digital to Analog Converter 4 10-WSON (3x3)
IC DAC 10BIT V-OUT 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC104S085CISDX/NOPB | 701-DAC104S085CISDX/NOPB | 772410-DAC104S085CISDX/NOPB | 296-44643-2-ND | DAC104S085CISDX/NOPB | DAC104S085CISDX/NOPB | DAC104S085CISDX/NOPB |
| Product Name | DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CISDX/NOPB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | 0.7000 LSB |