12-bit Digital-to-Analog Converter w/Parallel Interface 28-SOIC 0 to 70
12 Bit Digital to Analog Converter 1 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 119688-DAC811JU
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: Internal
Settling Time: 4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
12-Bit DAC, 250KS/s, Parallel, SOIC, Dual 15V Product overview: DAC811JU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811JU can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 28SOIC
12 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 12BIT V-OUT 28SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC811JU | DAC811JU-ND | 119688-DAC811JU | 701-DAC811JU | 2528655 | DAC811JU | DAC811JU | DAC811JU |
| Product Name | DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811JU | Dual 15V SOIC Digital-to-Analog Converter IC | Digital to Analogue Converters | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC | SOIC | SOIC; SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.2500 LSB | 0.2500 LSB |