The DAC8043 is a 12-bit current output multiplying digital-to-analog converter packaged in an 8-pin SOIC, designed for low-power, space-constrained applications such as automatic calibration and microprocessor-contr
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85
12 Bit Digital to Analog Converter 1 8-SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT A-OUT 8SOIC
IC DAC 12BIT A-OUT 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8043UCG4 | DAC8043UCG4-ND | DAC8043UCG4 | DAC8043UCG4 | DAC8043UCG4 |
| Product Name | DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 0.5000 LSB |