Texas Instruments DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter DAC8043U/2K5G4

Description
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter - DAC8043U/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter
DAC8043U/2K5G4
DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter DAC8043U/2K5G4
CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85

CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-DAC8043U/2K5G4
SOIC Digital-to-Analog Converter IC 768-DAC8043U/2K5G4
12-Bit DAC IC, SPI, 284kS/s, 1LSB INL, 8-SOIC Product overview: DAC8043U/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8043U/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit DAC IC, SPI, 284kS/s, 1LSB INL, 8-SOIC Product overview: DAC8043U/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8043U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U/2K5G4
143716-DAC8043U/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U/2K5G4 143716-DAC8043U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 143716-DAC8043U/2K5G 4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143716-DAC8043U/2K5G4
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8043U/2K5G4 768-DAC8043U/2K5G4 143716-DAC8043U/2K5G4
Product Name DAC8043 CMOS 12-Bit Serial Input Mulitplying Digital-to-Analog Converter SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8043U/2K5G4
Interface Type Serial; SPI SPI SPI; SPI
Package Type SOIC D SOIC; 8-SOIC
Screening Level Catalog
Resolution 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHT - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204QDWRQ1 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Automotive
View Details
4 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
 - DAC1219LCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
4 suppliers