Texas Instruments DAC7821 12-bit, Parallel Input, Multiplying DAC DAC7821IPW

Description
12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7821 12-bit, Parallel Input, Multiplying DAC - DAC7821IPW - Texas Instruments
Dallas, TX, United States
DAC7821 12-bit, Parallel Input, Multiplying DAC
DAC7821IPW
DAC7821 12-bit, Parallel Input, Multiplying DAC DAC7821IPW
12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125

12-bit, Parallel Input, Multiplying DAC 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
TSSOP Digital-to-Analog Converter IC
701-DAC7821IPW
TSSOP Digital-to-Analog Converter IC 701-DAC7821IPW
12-Bit 1-CH DAC, 20.4MS/s, Parallel Interface, TSSOP Product overview: DAC7821IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7821IPW can be used for catalog matching and distributor lookup.

12-Bit 1-CH DAC, 20.4MS/s, Parallel Interface, TSSOP Product overview: DAC7821IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7821IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7821IPW
1166610-DAC7821IPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7821IPW 1166610-DAC7821IPW
Manufacturer: Texas Instruments Win Source Part Number: 1166610-DAC7821IPW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 200ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: DAC7821 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): AD5445BRU-U1; AD5445BRU; AD5445BRU-U2; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166610-DAC7821IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 200ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7821
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD5445BRU-U1; AD5445BRU; AD5445BRU-U2;
Introduction Date: April 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-19540-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-19540-5-ND
Digital to Analog Converters (DAC) 296-19540-5-ND
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now Datasheet
Digital to Analogue Converters - 2528654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528654P
Digital to Analogue Converters 2528654P
DAC 1-ch, DAC7821IPW

DAC 1-ch, DAC7821IPW

Supplier's Site
Digital to Analogue Converters - 2528653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528653
Digital to Analogue Converters 2528653
DAC 1-ch, DAC7821IPW

DAC 1-ch, DAC7821IPW

Supplier's Site
Digital to Analogue Converters - 2528654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528654
Digital to Analogue Converters 2528654
DAC 1-ch, DAC7821IPW

DAC 1-ch, DAC7821IPW

Supplier's Site
Digital to Analog Converters (DAC) - DAC7821IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7821IPW
Digital to Analog Converters (DAC) DAC7821IPW
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7821IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7821IPW
Data Acquisition - Digital to Analog Converters (DAC) DAC7821IPW
IC DAC 12BIT A-OUT 20TSSOP

IC DAC 12BIT A-OUT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7821IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7821IPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7821IPW
IC DAC 12BIT A-OUT 20TSSOP

IC DAC 12BIT A-OUT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7821IPW 701-DAC7821IPW 1166610-DAC7821IPW 296-19540-5-ND 2528654P DAC7821IPW DAC7821IPW DAC7821IPW
Product Name DAC7821 12-bit, Parallel Input, Multiplying DAC TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7821IPW Digital to Analog Converters (DAC) Digital to Analogue Converters Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP TSSOP SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1189020-AMC1106E05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMK - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers