12-Bit, Serial Input, Multiplying Digital to Analog Converter 10-VSSOP -40 to 125
12 Bit Digital to Analog Converter 1 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166608-DAC7811IDGS
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5443YRMZ; DAC7811IDGSRG4; DAC7811IDGSR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
12-Bit 5MS/s Serial DAC, 0.2us Settling, SPI, VSSOP Product overview: DAC7811IDGS from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7811IDGS can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 10-VSSOP
IC DAC 12BIT A-OUT 10VSSOP
IC DAC 12BIT A-OUT 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7811IDGS | 296-33261-5-ND | 1166608-DAC7811IDGS | 701-DAC7811IDGS | DAC7811IDGS | DAC7811IDGS | DAC7811IDGS |
| Product Name | DAC7811 12-Bit, Serial Input, Multiplying Digital to Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7811IDGS | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |