DAC7802 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter
Manufacturer: Texas Instruments
Win Source Part Number: 139147-DAC7802LP
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 800ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
12-Bit Dual DAC, 1.25MS/s, Parallel, PDIP Product overview: DAC7802LP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7802LP can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 24-PDIP
12 Bit Digital to Analog Converter 2 24-PDIP
12 Bit Digital to Analog Converter 2 24-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7802LP | 139147-DAC7802LP | 701-DAC7802LP | DAC7802LP-ND | DAC7802LP | DAC7802LP |
| Product Name | DAC7802 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7802LP | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP; PDIP; 24-PDIP | PDIP | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |
| INL | 0.5000 LSB |