Texas Instruments DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7801KUG4

Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter - DAC7801KUG4 - Texas Instruments
Dallas, TX, United States
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter
DAC7801KUG4
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7801KUG4
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85

Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Digital-to-Analog Converter IC
701-DAC7801KUG4
Dual SOIC Digital-to-Analog Converter IC 701-DAC7801KUG4
12-Bit Dual DAC, 1.25MS/s, Parallel, SOIC, -40 to 85C Product overview: DAC7801KUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801KUG4 can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 1.25MS/s, Parallel, SOIC, -40 to 85C Product overview: DAC7801KUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801KUG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801KUG4
050774-DAC7801KUG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801KUG4 050774-DAC7801KUG4
Manufacturer: Texas Instruments Win Source Part Number: 050774-DAC7801KUG4 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 800ns Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050774-DAC7801KUG4
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 800ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7801KUG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7801KUG4-ND
Digital to Analog Converters (DAC) DAC7801KUG4-ND
12 Bit Digital to Analog Converter 2 24-SOIC

12 Bit Digital to Analog Converter 2 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801KUG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7801KUG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7801KUG4
IC DAC 12BIT A-OUT 24SOIC

IC DAC 12BIT A-OUT 24SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7801KUG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7801KUG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7801KUG4
IC DAC 12BIT A-OUT 24SOIC

IC DAC 12BIT A-OUT 24SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7801KUG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7801KUG4
Digital to Analog Converters (DAC) DAC7801KUG4
12 Bit Digital to Analog Converter 2 24-SOIC

12 Bit Digital to Analog Converter 2 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7801KUG4 701-DAC7801KUG4 050774-DAC7801KUG4 DAC7801KUG4-ND DAC7801KUG4 DAC7801KUG4 DAC7801KUG4
Product Name DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter Dual SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801KUG4 Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; 24-SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" 24-SOIC (0.295\", 7.50mm Width) SOIC; 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 0.5000 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EAG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
5 suppliers
DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304L25QDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details