The DAC7801KP is a dual monolithic CMOS 12-bit multiplying digital-to-analog converter (DAC) from Texas Instruments, designed for applications requiring high precision and low crosstalk. It operates with a single +5V supply and features a double-buffered interface that allows for simultaneous updates of both DACs. The device is fully specified over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in various environments. With a resolution of 12 bits, the DAC7801KP provides a relative accuracy of ±1 LSB and a differential nonlinearity of ±1 LSB. The device exhibits low crosstalk of -94 dB minimum, making it suitable for applications where signal integrity is critical. The asynchronous CLEAR control facilitates power-on reset and system calibration functions. The DAC7801KP is packaged in a 24-pin 0.3" wide plastic DIP, making it compatible with standard PCB layouts. It is ideal for use in process control outputs, programmable filters, and auto-calibration circuits, among other applications.
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-PDIP -40 to 85
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.4us Settling Time, PDIP24
12-Bit Dual DAC, 1.25MS/s, Parallel Interface, PDIP Product overview: DAC7801KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801KP can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 24-PDIP
12 Bit Digital to Analog Converter 2 24-PDIP
IC DAC 12BIT A-OUT 24DIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7801KP | DAC7801KP | 701-DAC7801KP | DAC7801KP-ND | DAC7801KP | DAC7801KP |
| Product Name | DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP; DIP24 | PDIP | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |