12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 868156-DAC121C081CIM
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC121C081
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC121C081CIMKX, DAC121C081CIMKX-ND
12 Bit Digital to Analog Converter 1 TSOT-23-6
12-Bit 1-Ch DAC, I2C, 2.7-5.5V, 125°C, SOIC, T/R Product overview: DAC121C081CIMKX/NOPB
IC DAC 12BIT V-OUT TSOT23-6
IC DAC 12BIT V-OUT TSOT23-6
12 Bit Digital to Analog Converter 1 TSOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121C081CIMKX/NOPB | 868156-DAC121C081CIMKX/NOPB | DAC121C081CIMKX/NOPB-ND | 701-DAC121C081CIMKX/NOPB | DAC121C081CIMKX/NOPB | DAC121C081CIMKX/NOPB | DAC121C081CIMKX/NOPB |
| Product Name | DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C081CIMKX/NOPB | Digital to Analog Converters (DAC) | 5.5V SOIC Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | SOT,WSON | TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOIC | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 1.47 LSB | -1.47 LSB |