Single Channel, 12-Bit, Programmable Current Output and Voltage Output DAC 40-VQFN -40 to 125
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 916751-DAC7760IRHAR
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC7760
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37281-1, 296-37281-2, -296-37281-1-ND, -296-37281-1, DAC7760IRHAR-ND, 296-37281-6
12-Bit DAC, 1-Ch, Current/Voltage Output, 40-VQFN, Automotive Product overview: DAC7760IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7760IRHAR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
IC DAC 12BIT V OR A-OUT 40VQFN
IC DAC 12BIT V OR A-OUT 40VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7760IRHAR | 296-37281-2-ND | 296-37281-6-ND | 296-37281-1-ND | 916751-DAC7760IRHAR | 701-DAC7760IRHAR | DAC7760IRHAR | DAC7760IRHAR | DAC7760IRHAR |
| Product Name | DAC7760 Single Channel, 12-Bit, Programmable Current Output and Voltage Output DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7760IRHAR | Automotive VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | HTSSOP,VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VQFN (6x6) | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts |