Texas Instruments DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7744E

Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter - DAC7744E - Texas Instruments
Dallas, TX, United States
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter
DAC7744E
DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter DAC7744E
16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

16-Bit, Quad Voltage Output Digital-to-Analog Converter 48-SSOP -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744E - 013705-DAC7744E - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744E
013705-DAC7744E
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744E 013705-DAC7744E
Manufacturer: Texas Instruments Win Source Part Number: 013705-DAC7744E Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 11μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±4 (Max), ±3 (Max) Family Name: DAC7744 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC7744E/1K ; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013705-DAC7744E
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 11μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±3 (Max)
Family Name: DAC7744
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC7744E/1K ;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7744E-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7744E-ND
Digital to Analog Converters (DAC) DAC7744E-ND
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
701-DAC7744E
16-bit SSOP Digital-to-Analog Converter IC 701-DAC7744E
16-bit 4-CH DAC, Parallel Interface, 100KS/s, SSOP Product overview: DAC7744E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7744E can be used for catalog matching and distributor lookup.

16-bit 4-CH DAC, Parallel Interface, 100KS/s, SSOP Product overview: DAC7744E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7744E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7744E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7744E
Digital to Analog Converters (DAC) DAC7744E
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now
Digital to Analog Converters (DAC) - DAC7744E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7744E
Digital to Analog Converters (DAC) DAC7744E
16 Bit Digital to Analog Converter 4 48-SSOP

16 Bit Digital to Analog Converter 4 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7744E
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7744E
IC DAC 16BIT V-OUT 48SSOP

IC DAC 16BIT V-OUT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7744E 013705-DAC7744E DAC7744E-ND 701-DAC7744E DAC7744E DAC7744E DAC7744E
Product Name DAC7744 16-Bit, Quad Voltage Output Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7744E Digital to Analog Converters (DAC) 16-bit SSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel
Package Type SSOP SOP; SSOP; 48-SSOP SSOP; "48-BSSOP (0.295"", 7.50mm Width)" SSOP SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) 48-BSSOP (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1303E0510DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADS1208 10MHz Modulator with built in current excitation for Hall sensors - ADS1208IPW - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1351813-5962-0720402VXC - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel
Settling Time 0.0120 µs
View Details