12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1166404-DAC121C085CI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 8-VSSOP
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, PDSO8, MSOP-8 Product overview: DAC121C085CIMM from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121C085CIMM can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 8VSSOP
IC DAC 12BIT V-OUT 8VSSOP
12 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC121C085CIMM | 1166404-DAC121C085CIMM | DAC121C085CIMMTR-ND | 701-DAC121C085CIMM | DAC121C085CIMM | DAC121C085CIMM | DAC121C085CIMM |
| Product Name | DAC121C085 12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC121C085CIMM | Digital to Analog Converters (DAC) | MSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C, Serial, 2-Wire | I2C; I²C | |||
| Package Type | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | VSSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 1.47 LSB | -1.47 LSB |