16-Bit, Single Channel, Parallel Interface with Internal Reference 48-LQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7742YC/250G4 |
| Product Name | DAC7742 16-Bit, Single Channel, Parallel Interface with Internal Reference |
| Interface Type | Parallel |
| Package Type | LQFP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 3 LSB |