8-Bit D/A Converter 16-SOIC 0 to 70
8-Bit D/A Converter 16-SOIC 0 to 70 Product overview: DAC0808LCMX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0808LCMX/NOPB
8 Bit Digital to Analog Converter 1 16-SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 137116-DAC0808LCMX/N
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 150ns (Typ)
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC DAC 8BIT A-OUT 16SOIC
8 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 8BIT A-OUT 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0808LCMX/NOPB | 701-DAC0808LCMX/NOPB | 296-35369-2-ND | 296-35369-1-ND | 296-35369-6-ND | 137116-DAC0808LCMX/NOPB | DAC0808LCMX/NOPB | DAC0808LCMX/NOPB | DAC0808LCMX/NOPB |
| Product Name | DAC0808 8-Bit D/A Converter | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0808LCMX/NOPB | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |