16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F 48-LQFP -40 to 85
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16-Bit 1Ch DAC, Parallel I/F, 200kS/s, LQFP Product overview: DAC7741YC/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7741YC/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013701-DAC7741YC/250
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
IC DAC 16BIT V-OUT 48LQFP
IC DAC 16BIT V-OUT 48LQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7741YC/250 | DAC7741YC/250TR-ND | DAC7741YC/250DKR-ND | DAC7741YC/250CT-ND | 701-DAC7741YC/250 | 013701-DAC7741YC/250 | DAC7741YC/250 | DAC7741YC/250 | DAC7741YC/250 |
| Product Name | DAC7741 16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7741YC/250 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | LFQP; 48-LQFP | LFQP; 48-LQFP | LFQP; 48-LQFP | LQFP | QFP; 48-LQFP (7x7) | QFP; 48-LQFP | 48-LQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 3 LSB |