16-Bit, Quad Voltage Output, Serial Input Digital-to-Analog Converter 48-SSOP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 9us Settling Time, PDSO48
16-Bit 4-Ch Voltage Output DAC, SPI, 89KS/s, SSOP Product overview: DAC7734EB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7734EB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 135979-DAC7734EB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 11μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 4 48-SSOP
IC DAC 16BIT V-OUT 48SSOP
IC DAC 16BIT V-OUT 48SSOP
16 Bit Digital to Analog Converter 4 48-SSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7734EB | DAC7734EB | 701-DAC7734EB | 135979-DAC7734EB | DAC7734EB-ND | DAC7734EB | DAC7734EB | DAC7734EB |
| Product Name | DAC7734 16-Bit, Quad Voltage Output, Serial Input Digital-to-Analog Converter | 16-bit SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7734EB | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; SSOP48 | SSOP | SOP; SSOP; 48-SSOP | SSOP; "48-BSSOP (0.295"", 7.50mm Width)" | 48-BSSOP (0.295\", 7.50mm Width) | SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB | 4 LSB |