The DAC7731EBG4 is a 16-bit, voltage-output, serial-input digital-to-analog converter with an internal +10V reference, designed for automatic test equipment and industrial process control applications. It operates in unipolar or bipolar modes with configurable output ranges of ±10V, ±5V, or +10V and features double-buffered data input and a daisy-chainable SPI-compatible serial interface. The device is housed in a 24-lead SSOP package and meets specified performance from -40°C to +85°C. It has a maximum settling time of 5 µs to ±0.003% FSR for a 20V output step and consumes 150 mW maximum power with the internal reference enabled.
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
16-Bit 172KS/s SPI DAC IC, Dual Supply, Bipolar/Unipolar Product overview: DAC7731EBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7731EBG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772443-DAC7731EBG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 15.75 V, -4.75 V ~ -15.75 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 5μs
Number of D/A Converters: 1
INL/DNL (LSB): ±4 (Maximum), ±2 (Maximum)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7731EBG4 | 768-DAC7731EBG4 | 772443-DAC7731EBG4 |
| Product Name | DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F | 16-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731EBG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | SSOP | SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 3 LSB |