Texas Instruments DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F DAC7731EB/1KG4

Description
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F - DAC7731EB/1KG4 - Texas Instruments
Dallas, TX, United States
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F
DAC7731EB/1KG4
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F DAC7731EB/1KG4
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85

16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731EB/1KG4
144883-DAC7731EB/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731EB/1KG4 144883-DAC7731EB/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 144883-DAC7731EB/1KG 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 5μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±2 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144883-DAC7731EB/1KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
768-DAC7731EB/1KG4
16-bit SSOP Digital-to-Analog Converter IC 768-DAC7731EB/1KG4
16-Bit 172KS/s SPI DAC IC, Bipolar/Unipolar, 24-SSOP Product overview: DAC7731EB/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7731EB/1KG4 can be used for catalog matching and distributor lookup.

16-Bit 172KS/s SPI DAC IC, Bipolar/Unipolar, 24-SSOP Product overview: DAC7731EB/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7731EB/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7731EB/1KG4 144883-DAC7731EB/1KG4 768-DAC7731EB/1KG4
Product Name DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731EB/1KG4 16-bit SSOP Digital-to-Analog Converter IC
Interface Type Serial; SPI SPI; SPI SPI
Package Type SSOP SOP; SSOP; 24-SSOP SSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution - ADS1204IRHBR - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1189020-AMC1106E05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers