Texas Instruments DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F DAC7731E

Description
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F - DAC7731E - Texas Instruments
Dallas, TX, United States
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F
DAC7731E
DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F DAC7731E
16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85

16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 24-SSOP -40 to 85

Buy Now Datasheet
 - DAC7731E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO24

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO24

Supplier's Site Datasheet
 - DAC7731E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO24

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO24

Supplier's Site Datasheet
Singapore, Singapore
16-bit SSOP Digital-to-Analog Converter IC
701-DAC7731E
16-bit SSOP Digital-to-Analog Converter IC 701-DAC7731E
16-bit 1-CH DAC, SPI, 172KS/s, SSOP Product overview: DAC7731E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7731E can be used for catalog matching and distributor lookup.

16-bit 1-CH DAC, SPI, 172KS/s, SSOP Product overview: DAC7731E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7731E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-33256-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-33256-5-ND
Digital to Analog Converters (DAC) 296-33256-5-ND
16 Bit Digital to Analog Converter 1 24-SSOP

16 Bit Digital to Analog Converter 1 24-SSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7731E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7731E
Digital to Analog Converters (DAC) DAC7731E
Bit Digital to Analog Converter

Bit Digital to Analog Converter

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7731E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7731E
Digital to Analog Converters (DAC) DAC7731E
16 Bit Digital to Analog Converter 1 24-SSOP

16 Bit Digital to Analog Converter 1 24-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7731E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7731E
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7731E
IC DAC 16BIT V-OUT 24SSOP

IC DAC 16BIT V-OUT 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7731E DAC7731E 701-DAC7731E 296-33256-5-ND DAC7731E DAC7731E DAC7731E
Product Name DAC7731 16-Bit, Single Channel, Digital-to-Analog Converter W/ Internal +10V Reference and Serial I/F 16-bit SSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI SPI; SPI
Package Type SSOP SOP; SSOP; SSOP24 SSOP SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) 24-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMK-NS - Acme Chip Technology Co., Limited
Specs
Package Type SOT-23-6 Thin, TSOT-23-6
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPW - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers