Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141614-ADS1202IPWT
Packaging: Reel - TR
Type: Modulator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Family Name: ADS1202
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LTC2452ITS8#PBF; LTC2451ITS8#PBF; LTC2452ITS8#TRPBF;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MODULATOR 16BIT 40K 8TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1202IPWT | 1141614-ADS1202IPWT | ADS1202IPWT |
| Product Name | ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1202IPWT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial; Serial | |
| Package Type | TSSOP | SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 16 bits | ||
| INL | 12 LSB |