DAC, 16BIT, 172KSPS, SSOP-24; Resolution (Bits):16bit; Sampling Rate:172kSPS; Data Interface:SPI; Supply Voltage Range:4.75V to 5.25V, ± 11.4V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:24Pins; Input Channel Type:Serial; RoHS Compliant: Yes
IC DAC 16BIT V-OUT 24SSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 31AH1472 | DAC7731E |
| Product Name | Dac, 16Bit, 172Ksps, Ssop-24; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 16 bits |