These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer.
The ASC has adjustable excitation voltage and a high accuracy amplifier to provide a high level DC voltage output. A zero adjustment potentiometer is on the front panel.
The output is ideal for direct connection to data acquisition boards which require a high level DC input voltage. They will also directly connect to chart recorders or test controllers. For computer based controls, it also allows the extensometer data to be acquired by the data acquisition software.
All models include a built in power supply and power cord for your country. A 2.5 m (8 ft) output cable is included to connect to external systems. Calibration with an extensometer (for each channel) is included in the pricing.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | Model SGA |
| Product Name | Analog Signal Conditioner |
| Form Factor | Stand-alone |
| Excitation | Voltage |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |