Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105
12 Bit Digital to Analog Converter 8 64-TQFP (10x10)
12-Bit 8-Ch DAC, Parallel, +/-16.5V, TQFP Product overview: DAC7728SPAGR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7728SPAGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1323227-DAC7728SPAGR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Analog: 9V ~ 3.6V, ±4.5V ~ 18V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 15µs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: DAC7728
RoHS Status: ROHS3 Compliant
IC DAC 12BIT V-OUT 64TQFP
IC DAC 12BIT V-OUT 64TQFP
12 Bit Digital to Analog Converter 8 64-TQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7728SPAGR | DAC7728SPAGR-ND | 701-DAC7728SPAGR | 1323227-DAC7728SPAGR | DAC7728SPAGR | DAC7728SPAGR | DAC7728SPAGR |
| Product Name | DAC7728 Octal, Low Power, 12-Bit, +/-16.5 V Output Parallel Input Digital-To-Analog Converter | Digital to Analog Converters (DAC) | -16.5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFN,TQFP | TQFP; 64-TQFP | TQFP | QFP; TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |