12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 10us Settling Time, PQCC28
12-Bit 4-Ch Voltage DAC, 100KS/s, PLCC, -40 to 85C Product overview: DAC7725NB/750 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7725NB/750 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772441-DAC7725NB/750
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±14.25 V ~ 15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): AD5725BRSZ-REEL; AD5725BRSZ; AD5725BRSZ-1REEL; AD5725ARSZ-1500RL7;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
IC DAC 12BIT V-OUT 28PLCC
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
IC DAC 12BIT V-OUT 28PLCC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7725NB/750 | DAC7725NB/750 | 701-DAC7725NB/750 | 772441-DAC7725NB/750 | DAC7725NB/750-ND | DAC7725NB/750 | DAC7725NB/750 | DAC7725NB/750 |
| Product Name | DAC7725 12-Bit Quad Voltage Output Digital-to-Analog Converter | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7725NB/750 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | PLCC; PLCC28 | PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 1 LSB |