The DAC7724N is a 12-bit quad voltage output digital-to-analog converter with double-buffered inputs, guaranteed monotonicity over -40°C to +85°C, and a settling time of 10 µs to 0.012%. It operates from single +15V or dual ±15V supplies, with output voltage ranges of ±10V. The device is housed in a 28-pin PLCC package and accepts TTL-compatible CMOS digital inputs. It features asynchronous reset to mid-scale and data readback capability. Power dissipation is 250 mW maximum under dual supply conditions. The part includes continuous short-circuit protection to VCC, VSS, or GND and supports load capacitances up to 500 pF without oscillation.
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-PLCC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 772440-DAC7724N/750
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±14.25 V ~ 15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum)
Family Name: DAC7724
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): AD5725BRSZ-REEL; AD5725BRSZ; AD5725BRSZ-1REEL; AD5725ARSZ-1500RL7;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 8us Settling Time, PQCC28
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
12-Bit Quad DAC, 100KS/s, Voltage Out, PLCC, -40 to 85°C Product overview: DAC7724N/750 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7724N/750 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 28-PLCC (11.51x11.51)
IC DAC 12BIT V-OUT 28PLCC
IC DAC 12BIT V-OUT 28PLCC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7724N/750 | 772440-DAC7724N/750 | DAC7724N/750 | DAC7724N/750-ND | 701-DAC7724N/750 | DAC7724N/750 | DAC7724N/750 | DAC7724N/750 |
| Product Name | DAC7724 12-Bit Quad Voltage Output Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7724N/750 | Digital to Analog Converters (DAC) | Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PLCC,SOIC | LDCC28 | PLCC; 28-LCC (J-Lead) | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 2 LSB |