Texas Instruments DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter DAC7718SRGZT

Description
Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter - DAC7718SRGZT - Texas Instruments
Dallas, TX, United States
DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter
DAC7718SRGZT
DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter DAC7718SRGZT
Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 85

Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25558-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25558-2-ND
Digital to Analog Converters (DAC) 296-25558-2-ND
12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25558-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25558-1-ND
Digital to Analog Converters (DAC) 296-25558-1-ND
12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-25558-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25558-6-ND
Digital to Analog Converters (DAC) 296-25558-6-ND
12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Industrial -16.5V VQFN Digital-to-Analog Converter IC
701-DAC7718SRGZT
Industrial -16.5V VQFN Digital-to-Analog Converter IC 701-DAC7718SRGZT
12-Bit Octal DAC, +/-16.5V Out, Serial, 48-VQFN, Industrial Product overview: DAC7718SRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7718SRGZT can be used for catalog matching and distributor lookup.

12-Bit Octal DAC, +/-16.5V Out, Serial, 48-VQFN, Industrial Product overview: DAC7718SRGZT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7718SRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7718SRGZT
1166591-DAC7718SRGZT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7718SRGZT 1166591-DAC7718SRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1166591-DAC7718SRGZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 18 V Architecture: String DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 15μs Number of D/A Converters: 8 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: DAC7718 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): AD5363BSTZ-REEL; AD5362BCPZ-REEL7; AD5362BCPZ; Introduction Date: November 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166591-DAC7718SRGZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 15μs
Number of D/A Converters: 8
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7718
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): AD5363BSTZ-REEL; AD5362BCPZ-REEL7; AD5362BCPZ;
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7718SRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7718SRGZT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7718SRGZT
IC DAC 12BIT V-OUT 48VQFN

IC DAC 12BIT V-OUT 48VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC7718SRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7718SRGZT
Digital to Analog Converters (DAC) DAC7718SRGZT
12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

12 Bit Digital to Analog Converter 8 48-VQFN (7x7)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7718SRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7718SRGZT
Data Acquisition - Digital to Analog Converters (DAC) DAC7718SRGZT
IC DAC 12BIT V-OUT 48VQFN

IC DAC 12BIT V-OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7718SRGZT 296-25558-2-ND 296-25558-1-ND 296-25558-6-ND 701-DAC7718SRGZT 1166591-DAC7718SRGZT DAC7718SRGZT DAC7718SRGZT DAC7718SRGZT
Product Name DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Industrial -16.5V VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7718SRGZT Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP,VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC3336QDWERQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPW - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers